Vishay Intertechnology, Inc. RES 68K OHM 1/4W 5% AXIAL RL07S683JBSL

Description
RES 68Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1/4W 5% AXIAL - RL07S683JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/4W 5% AXIAL
RL07S683JBSL
RES 68K OHM 1/4W 5% AXIAL RL07S683JBSL
RES 68Kohm 1/4W 5% AXIAL

RES 68Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S683JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S683JBSL-ND
Through Hole Resistors RL07S683JBSL-ND
68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S683JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S683JBSL
Through Hole Resistors RL07S683JBSL
RES 68K OHM 1/4W 5% AXIAL

RES 68K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S683JBSL RL07S683JBSL-ND RL07S683JBSL
Product Name RES 68K OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 68000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers