Vishay Intertechnology, Inc. RES 6.8K OHM 1/4W 5% AXIAL RL07S682JBSL

Description
RES 6.8Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/4W 5% AXIAL - RL07S682JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/4W 5% AXIAL
RL07S682JBSL
RES 6.8K OHM 1/4W 5% AXIAL RL07S682JBSL
RES 6.8Kohm 1/4W 5% AXIAL

RES 6.8Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S682JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S682JBSL-ND
Through Hole Resistors RL07S682JBSL-ND
6.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S682JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S682JBSL
Through Hole Resistors RL07S682JBSL
RES 6.8K OHM 1/4W 5% AXIAL

RES 6.8K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S682JBSL RL07S682JBSL-ND RL07S682JBSL
Product Name RES 6.8K OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers