Vishay Intertechnology, Inc. Through Hole Resistors RL07S680JBSL

Description
68 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
68 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S680JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S680JBSL-ND
Through Hole Resistors RL07S680JBSL-ND
68 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 68 OHM 1/4W 5% AXIAL - RL07S680JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1/4W 5% AXIAL
RL07S680JBSL
RES 68 OHM 1/4W 5% AXIAL RL07S680JBSL
RES 68ohm 1/4W 5% AXIAL

RES 68ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S680JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S680JBSL
Through Hole Resistors RL07S680JBSL
RES 68 OHM 1/4W 5% AXIAL

RES 68 OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S680JBSL-ND RL07S680JBSL RL07S680JBSL
Product Name Through Hole Resistors RES 68 OHM 1/4W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers