Vishay Intertechnology, Inc. Through Hole Resistors RL07S680GBSL

Description
68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S680GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S680GBSL-ND
Through Hole Resistors RL07S680GBSL-ND
68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 68 OHM 1/4W 2% AXIAL - RL07S680GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1/4W 2% AXIAL
RL07S680GBSL
RES 68 OHM 1/4W 2% AXIAL RL07S680GBSL
RES 68ohm 1/4W 2% AXIAL

RES 68ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S680GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S680GBSL
Through Hole Resistors RL07S680GBSL
RES 68 OHM 1/4W 2% AXIAL

RES 68 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S680GBSL-ND RL07S680GBSL RL07S680GBSL
Product Name Through Hole Resistors RES 68 OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers