Vishay Intertechnology, Inc. RES 62K OHM 1/4W 2% AXIAL RL07S623GR36

Description
RES 62Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 62Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 1/4W 2% AXIAL - RL07S623GR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 1/4W 2% AXIAL
RL07S623GR36
RES 62K OHM 1/4W 2% AXIAL RL07S623GR36
RES 62Kohm 1/4W 2% AXIAL

RES 62Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S623GR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S623GR36-ND
Through Hole Resistors RL07S623GR36-ND
62 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

62 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S623GR36 RL07S623GR36-ND
Product Name RES 62K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details