Vishay Intertechnology, Inc. RES 6.2K OHM 1/4W 5% AXIAL RL07S622JRSL

Description
RES 6.2Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 6.2Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 1/4W 5% AXIAL - RL07S622JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1/4W 5% AXIAL
RL07S622JRSL
RES 6.2K OHM 1/4W 5% AXIAL RL07S622JRSL
RES 6.2Kohm 1/4W 5% AXIAL

RES 6.2Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S622JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S622JRSL-ND
Through Hole Resistors RL07S622JRSL-ND
6.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S622JRSL RL07S622JRSL-ND
Product Name RES 6.2K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details