Vishay Intertechnology, Inc. RES 6.2K OHM 1/4W 5% AXIAL RL07S622JBSL

Description
RES 6.2Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 6.2Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 1/4W 5% AXIAL - RL07S622JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1/4W 5% AXIAL
RL07S622JBSL
RES 6.2K OHM 1/4W 5% AXIAL RL07S622JBSL
RES 6.2Kohm 1/4W 5% AXIAL

RES 6.2Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S622JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S622JBSL-ND
Through Hole Resistors RL07S622JBSL-ND
6.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S622JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S622JBSL
Through Hole Resistors RL07S622JBSL
RES 6.2K OHM 1/4W 5% AXIAL

RES 6.2K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S622JBSL RL07S622JBSL-ND RL07S622JBSL
Product Name RES 6.2K OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details