Vishay Intertechnology, Inc. Res Metal Film 5.6K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk RL07S562JB14

Description
Res Metal Film 5.6K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 5.6K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.6K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk - RL07S562JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.6K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
RL07S562JB14
Res Metal Film 5.6K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk RL07S562JB14
Res Metal Film 5.6K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 5.6K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RL07S562JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S562JB14-ND
Through Hole Resistors RL07S562JB14-ND
5.6 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.6 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S562JB14 RL07S562JB14-ND
Product Name Res Metal Film 5.6K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers