Vishay Intertechnology, Inc. RES 5.6K OHM 1/4W 2% AXIAL RL07S562GR36

Description
RES 5.6Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/4W 2% AXIAL - RL07S562GR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/4W 2% AXIAL
RL07S562GR36
RES 5.6K OHM 1/4W 2% AXIAL RL07S562GR36
RES 5.6Kohm 1/4W 2% AXIAL

RES 5.6Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S562GR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S562GR36-ND
Through Hole Resistors RL07S562GR36-ND
5.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S562GR36 RL07S562GR36-ND
Product Name RES 5.6K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details