Vishay Intertechnology, Inc. RES 51K OHM 1/4W 5% AXIAL RL07S513JRSL

Description
RES 51Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 51Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51K OHM 1/4W 5% AXIAL - RL07S513JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 1/4W 5% AXIAL
RL07S513JRSL
RES 51K OHM 1/4W 5% AXIAL RL07S513JRSL
RES 51Kohm 1/4W 5% AXIAL

RES 51Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S513JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S513JRSL-ND
Through Hole Resistors RL07S513JRSL-ND
51 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S513JRSL RL07S513JRSL-ND
Product Name RES 51K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers