Vishay Intertechnology, Inc. RES 5.1K OHM 1/4W 5% AXIAL RL07S512JRSL

Description
RES 5.1Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/4W 5% AXIAL - RL07S512JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/4W 5% AXIAL
RL07S512JRSL
RES 5.1K OHM 1/4W 5% AXIAL RL07S512JRSL
RES 5.1Kohm 1/4W 5% AXIAL

RES 5.1Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S512JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S512JRSL-ND
Through Hole Resistors RL07S512JRSL-ND
5.1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S512JRSL RL07S512JRSL-ND
Product Name RES 5.1K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers