Vishay Intertechnology, Inc. RES 510 OHM 1/4W 2% AXIAL RL07S511GBSL

Description
RES 510ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/4W 2% AXIAL - RL07S511GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/4W 2% AXIAL
RL07S511GBSL
RES 510 OHM 1/4W 2% AXIAL RL07S511GBSL
RES 510ohm 1/4W 2% AXIAL

RES 510ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S511GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S511GBSL-ND
Through Hole Resistors RL07S511GBSL-ND
510 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

510 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S511GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S511GBSL
Through Hole Resistors RL07S511GBSL
RES 510 OHM 1/4W 2% AXIAL

RES 510 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S511GBSL RL07S511GBSL-ND RL07S511GBSL
Product Name RES 510 OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 510 ohms 510 ohms 510 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details