Vishay Intertechnology, Inc. RES 51 OHM 1/4W 2% AXIAL RL07S510GBSL

Description
RES 51ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 51ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 1/4W 2% AXIAL - RL07S510GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1/4W 2% AXIAL
RL07S510GBSL
RES 51 OHM 1/4W 2% AXIAL RL07S510GBSL
RES 51ohm 1/4W 2% AXIAL

RES 51ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S510GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S510GBSL-ND
Through Hole Resistors RL07S510GBSL-ND
51 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S510GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S510GBSL
Through Hole Resistors RL07S510GBSL
RES 51 OHM 1/4W 2% AXIAL

RES 51 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S510GBSL RL07S510GBSL-ND RL07S510GBSL
Product Name RES 51 OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 51 ohms 51 ohms 51 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details