Vishay Precision Group METAL FILM,1/4W,4.7K,2%,T00,BULK RL07S472GB14

Description
METAL FILM,1/4W,4.7K,2%,T0 0,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,4.7K,2%,T0 0,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,4.7K,2%,T00,BULK - RL07S472GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,4.7K,2%,T00,BULK
RL07S472GB14
METAL FILM,1/4W,4.7K,2%,T00,BULK RL07S472GB14
METAL FILM,1/4W,4.7K,2%,T0 0,BULK

METAL FILM,1/4W,4.7K,2%,T00,BULK

Supplier's Site
Through Hole Resistors - 541-RL07S472GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S472GB14-ND
Through Hole Resistors 541-RL07S472GB14-ND
4.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.7Kohm, 250Mw, 2%; Resistance Vishay - 01C7538 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7Kohm, 250Mw, 2%; Resistance Vishay
01C7538
Metal Film Resistor, 4.7Kohm, 250Mw, 2%; Resistance Vishay 01C7538
METAL FILM RESISTOR, 4.7KOHM, 250mW, 2%; Resistance:4.7kohm; Product Range:RL Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.7KOHM, 250mW, 2%; Resistance:4.7kohm; Product Range:RL Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL07S472GB14 541-RL07S472GB14-ND 01C7538
Product Name METAL FILM,1/4W,4.7K,2%,T00,BULK Through Hole Resistors Metal Film Resistor, 4.7Kohm, 250Mw, 2%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details