Vishay Precision Group Resistance Vishay RL07S471GB14.

Description
Resistance:470ohm; Product Range:CMF Military Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Temperature Coefficient:- RoHS Compliant: No
Datasheet
Description
Resistance:470ohm; Product Range:CMF Military Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Temperature Coefficient:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 23AC9298 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
23AC9298
Resistance Vishay 23AC9298
Resistance:470ohm; Product Range:CMF Military Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Temperature Coefficient:- RoHS Compliant: No

Resistance:470ohm; Product Range:CMF Military Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Temperature Coefficient:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC9298
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details