Vishay Intertechnology, Inc. Through Hole Resistors RL07S392GBSL

Description
3.9 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.9 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S392GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S392GBSL-ND
Through Hole Resistors RL07S392GBSL-ND
3.9 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.9 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.9K OHM 1/4W 2% AXIAL - RL07S392GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/4W 2% AXIAL
RL07S392GBSL
RES 3.9K OHM 1/4W 2% AXIAL RL07S392GBSL
RES 3.9Kohm 1/4W 2% AXIAL

RES 3.9Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S392GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S392GBSL
Through Hole Resistors RL07S392GBSL
RES 3.9K OHM 1/4W 2% AXIAL

RES 3.9K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S392GBSL-ND RL07S392GBSL RL07S392GBSL
Product Name Through Hole Resistors RES 3.9K OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers