Vishay Intertechnology, Inc. RES 390 OHM 1/4W 5% AXIAL RL07S391JRSL

Description
RES 390ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 390ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/4W 5% AXIAL - RL07S391JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/4W 5% AXIAL
RL07S391JRSL
RES 390 OHM 1/4W 5% AXIAL RL07S391JRSL
RES 390ohm 1/4W 5% AXIAL

RES 390ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S391JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S391JRSL-ND
Through Hole Resistors RL07S391JRSL-ND
390 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

390 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S391JRSL RL07S391JRSL-ND
Product Name RES 390 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details