Vishay Intertechnology, Inc. Through Hole Resistors RL07S391GBSL

Description
390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S391GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S391GBSL-ND
Through Hole Resistors RL07S391GBSL-ND
390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 390 OHM 1/4W 2% AXIAL - RL07S391GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/4W 2% AXIAL
RL07S391GBSL
RES 390 OHM 1/4W 2% AXIAL RL07S391GBSL
RES 390ohm 1/4W 2% AXIAL

RES 390ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S391GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S391GBSL
Through Hole Resistors RL07S391GBSL
RES 390 OHM 1/4W 2% AXIAL

RES 390 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S391GBSL-ND RL07S391GBSL RL07S391GBSL
Product Name Through Hole Resistors RES 390 OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers