Vishay Intertechnology, Inc. RES 330 OHM 1/4W 5% AXIAL RL07S331JRSL

Description
RES 330ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/4W 5% AXIAL - RL07S331JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/4W 5% AXIAL
RL07S331JRSL
RES 330 OHM 1/4W 5% AXIAL RL07S331JRSL
RES 330ohm 1/4W 5% AXIAL

RES 330ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S331JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S331JRSL-ND
Through Hole Resistors RL07S331JRSL-ND
330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S331JRSL RL07S331JRSL-ND
Product Name RES 330 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details