Vishay Intertechnology, Inc. RES 300K OHM 1/4W 5% AXIAL RL07S304JBSL

Description
RES 300Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 300Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1/4W 5% AXIAL - RL07S304JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/4W 5% AXIAL
RL07S304JBSL
RES 300K OHM 1/4W 5% AXIAL RL07S304JBSL
RES 300Kohm 1/4W 5% AXIAL

RES 300Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S304JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S304JBSL-ND
Through Hole Resistors RL07S304JBSL-ND
300 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

300 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S304JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S304JBSL
Through Hole Resistors RL07S304JBSL
RES 300K OHM 1/4W 5% AXIAL

RES 300K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S304JBSL RL07S304JBSL-ND RL07S304JBSL
Product Name RES 300K OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 300000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details