Vishay Intertechnology, Inc. RES 30K OHM 1/4W 2% AXIAL RL07S303GBSL

Description
RES 30Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/4W 2% AXIAL - RL07S303GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/4W 2% AXIAL
RL07S303GBSL
RES 30K OHM 1/4W 2% AXIAL RL07S303GBSL
RES 30Kohm 1/4W 2% AXIAL

RES 30Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S303GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S303GBSL-ND
Through Hole Resistors RL07S303GBSL-ND
30 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S303GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S303GBSL
Through Hole Resistors RL07S303GBSL
RES 30K OHM 1/4W 2% AXIAL

RES 30K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S303GBSL RL07S303GBSL-ND RL07S303GBSL
Product Name RES 30K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 30000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers