Vishay Intertechnology, Inc. RES 3K OHM 1/4W 2% AXIAL RL07S302GBSL

Description
RES 3Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1/4W 2% AXIAL - RL07S302GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/4W 2% AXIAL
RL07S302GBSL
RES 3K OHM 1/4W 2% AXIAL RL07S302GBSL
RES 3Kohm 1/4W 2% AXIAL

RES 3Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S302GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S302GBSL-ND
Through Hole Resistors RL07S302GBSL-ND
3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S302GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S302GBSL
Through Hole Resistors RL07S302GBSL
RES 3K OHM 1/4W 2% AXIAL

RES 3K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S302GBSL RL07S302GBSL-ND RL07S302GBSL
Product Name RES 3K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details