Vishay Intertechnology, Inc. RES 300 OHM 1/4W 2% AXIAL RL07S301GRSL

Description
RES 300ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/4W 2% AXIAL - RL07S301GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/4W 2% AXIAL
RL07S301GRSL
RES 300 OHM 1/4W 2% AXIAL RL07S301GRSL
RES 300ohm 1/4W 2% AXIAL

RES 300ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S301GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S301GRSL-ND
Through Hole Resistors RL07S301GRSL-ND
300 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

300 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S301GRSL RL07S301GRSL-ND
Product Name RES 300 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers