Vishay Intertechnology, Inc. RES 270 OHM 1/4W 2% AXIAL RL07S271GRSL

Description
RES 270ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/4W 2% AXIAL - RL07S271GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/4W 2% AXIAL
RL07S271GRSL
RES 270 OHM 1/4W 2% AXIAL RL07S271GRSL
RES 270ohm 1/4W 2% AXIAL

RES 270ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S271GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S271GRSL-ND
Through Hole Resistors RL07S271GRSL-ND
270 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S271GRSL RL07S271GRSL-ND
Product Name RES 270 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details