Vishay Intertechnology, Inc. RES 27 OHM 1/4W 2% AXIAL RL07S270GRSL

Description
RES 27ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 27ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 1/4W 2% AXIAL - RL07S270GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1/4W 2% AXIAL
RL07S270GRSL
RES 27 OHM 1/4W 2% AXIAL RL07S270GRSL
RES 27ohm 1/4W 2% AXIAL

RES 27ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S270GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S270GRSL-ND
Through Hole Resistors RL07S270GRSL-ND
27 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S270GRSL RL07S270GRSL-ND
Product Name RES 27 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27 ohms 27 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details