Vishay Intertechnology, Inc. RES 24K OHM 1/4W 2% AXIAL RL07S243GRSL

Description
RES 24Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1/4W 2% AXIAL - RL07S243GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/4W 2% AXIAL
RL07S243GRSL
RES 24K OHM 1/4W 2% AXIAL RL07S243GRSL
RES 24Kohm 1/4W 2% AXIAL

RES 24Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S243GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S243GRSL-ND
Through Hole Resistors RL07S243GRSL-ND
24 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S243GRSL RL07S243GRSL-ND
Product Name RES 24K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details