Vishay Intertechnology, Inc. RES 2.4K OHM 1/4W 2% AXIAL RL07S242GBSL

Description
RES 2.4Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/4W 2% AXIAL - RL07S242GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/4W 2% AXIAL
RL07S242GBSL
RES 2.4K OHM 1/4W 2% AXIAL RL07S242GBSL
RES 2.4Kohm 1/4W 2% AXIAL

RES 2.4Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S242GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S242GBSL-ND
Through Hole Resistors RL07S242GBSL-ND
2.4 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.4 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S242GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S242GBSL
Through Hole Resistors RL07S242GBSL
RES 2.4K OHM 1/4W 2% AXIAL

RES 2.4K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S242GBSL RL07S242GBSL-ND RL07S242GBSL
Product Name RES 2.4K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2400 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details