Metal Film Resistors - Through Hole 1/4watt 22Kohms 2%
CMF-07 22K 2% T-00 RL07S223G RE5
CMF-07 22K 2% T-00 RL07S223G RE5
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RL07S223GRE5 | 541-RL07S223GRE5TR-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 22000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |
| Configuration | Single Resistor |