METAL FILM,1/4W,2.2K,2%,10
2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RL07S222GB14 | 541-RL07S222GB14-ND |
| Product Name | METAL FILM,1/4W,2.2K,2%,100PPM,BULK | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Tolerance | 2 +/- % | 2 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |