Vishay Intertechnology, Inc. RES 200K OHM 1/4W 2% AXIAL RL07S204GBSL

Description
RES 200Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/4W 2% AXIAL - RL07S204GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/4W 2% AXIAL
RL07S204GBSL
RES 200K OHM 1/4W 2% AXIAL RL07S204GBSL
RES 200Kohm 1/4W 2% AXIAL

RES 200Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S204GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S204GBSL-ND
Through Hole Resistors RL07S204GBSL-ND
200 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S204GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S204GBSL
Through Hole Resistors RL07S204GBSL
RES 200K OHM 1/4W 2% AXIAL

RES 200K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S204GBSL RL07S204GBSL-ND RL07S204GBSL
Product Name RES 200K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 200000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details