Vishay Intertechnology, Inc. Through Hole Resistors RL07S202GBSL

Description
2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S202GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S202GBSL-ND
Through Hole Resistors RL07S202GBSL-ND
2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2K OHM 1/4W 2% AXIAL - RL07S202GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/4W 2% AXIAL
RL07S202GBSL
RES 2K OHM 1/4W 2% AXIAL RL07S202GBSL
RES 2Kohm 1/4W 2% AXIAL

RES 2Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S202GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S202GBSL
Through Hole Resistors RL07S202GBSL
RES 2K OHM 1/4W 2% AXIAL

RES 2K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S202GBSL-ND RL07S202GBSL RL07S202GBSL
Product Name Through Hole Resistors RES 2K OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details