Vishay Intertechnology, Inc. RES 200 OHM 1/4W 5% AXIAL RL07S201JBSL

Description
RES 200ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/4W 5% AXIAL - RL07S201JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W 5% AXIAL
RL07S201JBSL
RES 200 OHM 1/4W 5% AXIAL RL07S201JBSL
RES 200ohm 1/4W 5% AXIAL

RES 200ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S201JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S201JBSL-ND
Through Hole Resistors RL07S201JBSL-ND
200 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S201JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S201JBSL
Through Hole Resistors RL07S201JBSL
RES 200 OHM 1/4W 5% AXIAL

RES 200 OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S201JBSL RL07S201JBSL-ND RL07S201JBSL
Product Name RES 200 OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details