Vishay Intertechnology, Inc. RES 200 OHM 1/4W 2% AXIAL RL07S201GBSL

Description
RES 200ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/4W 2% AXIAL - RL07S201GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W 2% AXIAL
RL07S201GBSL
RES 200 OHM 1/4W 2% AXIAL RL07S201GBSL
RES 200ohm 1/4W 2% AXIAL

RES 200ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S201GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S201GBSL-ND
Through Hole Resistors RL07S201GBSL-ND
200 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S201GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S201GBSL
Through Hole Resistors RL07S201GBSL
RES 200 OHM 1/4W 2% AXIAL

RES 200 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S201GBSL RL07S201GBSL-ND RL07S201GBSL
Product Name RES 200 OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details