Vishay Intertechnology, Inc. RES 1.6K OHM 1/4W 5% AXIAL RL07S162JB14

Description
RES 1.6Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 1/4W 5% AXIAL - RL07S162JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 1/4W 5% AXIAL
RL07S162JB14
RES 1.6K OHM 1/4W 5% AXIAL RL07S162JB14
RES 1.6Kohm 1/4W 5% AXIAL

RES 1.6Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S162JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S162JB14-ND
Through Hole Resistors RL07S162JB14-ND
1.6 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.6 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S162JB14 RL07S162JB14-ND
Product Name RES 1.6K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details