Vishay Intertechnology, Inc. RES 15K OHM 1/4W 2% AXIAL RL07S153GBSL

Description
RES 15Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/4W 2% AXIAL - RL07S153GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/4W 2% AXIAL
RL07S153GBSL
RES 15K OHM 1/4W 2% AXIAL RL07S153GBSL
RES 15Kohm 1/4W 2% AXIAL

RES 15Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S153GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S153GBSL-ND
Through Hole Resistors RL07S153GBSL-ND
15 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S153GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S153GBSL
Through Hole Resistors RL07S153GBSL
RES 15K OHM 1/4W 2% AXIAL

RES 15K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S153GBSL RL07S153GBSL-ND RL07S153GBSL
Product Name RES 15K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 15000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details