Vishay Intertechnology, Inc. RES 150 OHM 1/4W 5% AXIAL RL07S151JBSL

Description
RES 150ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/4W 5% AXIAL - RL07S151JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/4W 5% AXIAL
RL07S151JBSL
RES 150 OHM 1/4W 5% AXIAL RL07S151JBSL
RES 150ohm 1/4W 5% AXIAL

RES 150ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S151JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S151JBSL-ND
Through Hole Resistors RL07S151JBSL-ND
150 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S151JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S151JBSL
Through Hole Resistors RL07S151JBSL
RES 150 OHM 1/4W 5% AXIAL

RES 150 OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S151JBSL RL07S151JBSL-ND RL07S151JBSL
Product Name RES 150 OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers