Vishay Intertechnology, Inc. Through Hole Resistors RL07S151GR36

Description
150 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S151GR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S151GR36-ND
Through Hole Resistors RL07S151GR36-ND
150 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 150 OHM 1/4W 2% AXIAL - RL07S151GR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/4W 2% AXIAL
RL07S151GR36
RES 150 OHM 1/4W 2% AXIAL RL07S151GR36
RES 150ohm 1/4W 2% AXIAL

RES 150ohm 1/4W 2% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RL07S151GR36-ND RL07S151GR36
Product Name Through Hole Resistors RES 150 OHM 1/4W 2% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details