Vishay Intertechnology, Inc. Res Metal Film 130K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S134GRE6

Description
Res Metal Film 130K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 130K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 130K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - RL07S134GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 130K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
RL07S134GRE6
Res Metal Film 130K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S134GRE6
Res Metal Film 130K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 130K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RL07S134GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S134GRE6-ND
Through Hole Resistors RL07S134GRE6-ND
130 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

130 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S134GRE6 RL07S134GRE6-ND
Product Name Res Metal Film 130K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details