Vishay Intertechnology, Inc. RES 12K OHM 1/4W 5% AXIAL RL07S123JBSL

Description
RES 12Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/4W 5% AXIAL - RL07S123JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/4W 5% AXIAL
RL07S123JBSL
RES 12K OHM 1/4W 5% AXIAL RL07S123JBSL
RES 12Kohm 1/4W 5% AXIAL

RES 12Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S123JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S123JBSL-ND
Through Hole Resistors RL07S123JBSL-ND
12 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S123JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S123JBSL
Through Hole Resistors RL07S123JBSL
RES 12K OHM 1/4W 5% AXIAL

RES 12K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S123JBSL RL07S123JBSL-ND RL07S123JBSL
Product Name RES 12K OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 12000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details