Vishay Intertechnology, Inc. Through Hole Resistors RL07S123GBSL

Description
12 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S123GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S123GBSL-ND
Through Hole Resistors RL07S123GBSL-ND
12 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12K OHM 1/4W 2% AXIAL - RL07S123GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/4W 2% AXIAL
RL07S123GBSL
RES 12K OHM 1/4W 2% AXIAL RL07S123GBSL
RES 12Kohm 1/4W 2% AXIAL

RES 12Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S123GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S123GBSL
Through Hole Resistors RL07S123GBSL
RES 12K OHM 1/4W 2% AXIAL

RES 12K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S123GBSL-ND RL07S123GBSL RL07S123GBSL
Product Name Through Hole Resistors RES 12K OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers