Vishay Intertechnology, Inc. Metal Film Resistors - RL07S123GB14

Description
Metal Film Resistors - Through Hole 1/4watt 12Kohms 2%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 12Kohms 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RL07S123GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RL07S123GB14
Metal Film Resistors - RL07S123GB14
Metal Film Resistors - Through Hole 1/4watt 12Kohms 2%

Metal Film Resistors - Through Hole 1/4watt 12Kohms 2%

Supplier's Site
Through Hole Resistors - 541-RL07S123GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S123GB14-ND
Through Hole Resistors 541-RL07S123GB14-ND
12 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S123GB14 541-RL07S123GB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers