Vishay Intertechnology, Inc. Through Hole Resistors RL07S114JBSL

Description
110 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
110 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S114JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S114JBSL-ND
Through Hole Resistors RL07S114JBSL-ND
110 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 110K OHM 1/4W 5% AXIAL - RL07S114JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/4W 5% AXIAL
RL07S114JBSL
RES 110K OHM 1/4W 5% AXIAL RL07S114JBSL
RES 110Kohm 1/4W 5% AXIAL

RES 110Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S114JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S114JBSL
Through Hole Resistors RL07S114JBSL
RES 110K OHM 1/4W 5% AXIAL

RES 110K OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S114JBSL-ND RL07S114JBSL RL07S114JBSL
Product Name Through Hole Resistors RES 110K OHM 1/4W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details