Vishay Intertechnology, Inc. Res Metal Film 100K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S104GRE6

Description
Res Metal Film 100K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - RL07S104GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
RL07S104GRE6
Res Metal Film 100K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S104GRE6
Res Metal Film 100K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 100K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RL07S104GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S104GRE6-ND
Through Hole Resistors RL07S104GRE6-ND
100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S104GRE6 RL07S104GRE6-ND
Product Name Res Metal Film 100K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details