Vishay Intertechnology, Inc. RES 100K OHM 1/4W 2% AXIAL RL07S104GBSL

Description
RES 100Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W 2% AXIAL - RL07S104GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W 2% AXIAL
RL07S104GBSL
RES 100K OHM 1/4W 2% AXIAL RL07S104GBSL
RES 100Kohm 1/4W 2% AXIAL

RES 100Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S104GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S104GBSL-ND
Through Hole Resistors RL07S104GBSL-ND
100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S104GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S104GBSL
Through Hole Resistors RL07S104GBSL
RES 100K OHM 1/4W 2% AXIAL

RES 100K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S104GBSL RL07S104GBSL-ND RL07S104GBSL
Product Name RES 100K OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 100000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details