Vishay Precision Group Resistors - Chassis Mount Resistors RH25R0500JS03

Description
Win Source Part Number: 1139015-RH25R0500JS0 3 Category: Resistors>Chassis Mount Resistors Series: * Package: Bag Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: 716-RH25R0500JS03
Request a Quote Datasheet
Description
Win Source Part Number: 1139015-RH25R0500JS0 3 Category: Resistors>Chassis Mount Resistors Series: * Package: Bag Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: 716-RH25R0500JS03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1139015-RH25R0500JS03
Resistors - Chassis Mount Resistors 1139015-RH25R0500JS03
Win Source Part Number: 1139015-RH25R0500JS0 3 Category: Resistors>Chassis Mount Resistors Series: * Package: Bag Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: 716-RH25R0500JS03

Win Source Part Number: 1139015-RH25R0500JS03
Category: Resistors>Chassis Mount Resistors
Series: *
Package: Bag
Standard Package: 10
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice
Other Names: 716-RH25R0500JS03

Buy Now
SFERNICE FIXED RESISTORS Product overview: RH25R0500JS03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH25R0500JS03 can be used for catalog matching and distributor lookup.

SFERNICE FIXED RESISTORS Product overview: RH25R0500JS03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH25R0500JS03 can be used for catalog matching and distributor lookup.

Supplier's Site
Chassis Mount Resistors - RH25R0500JS03 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH25R0500JS03
Chassis Mount Resistors RH25R0500JS03
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rh 25 U05 5% Ba10 E1 / Bag Vishay - 68M9391 - Newark, An Avnet Company
Chicago, IL, United States
Rh 25 U05 5% Ba10 E1 / Bag Vishay
68M9391
Rh 25 U05 5% Ba10 E1 / Bag Vishay 68M9391
RH 25 U05 5% BA10 e1 / BAG

RH 25 U05 5% BA10 e1 / BAG

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1139015-RH25R0500JS03 54-RH25R0500JS03 RH25R0500JS03 68M9391
Product Name Resistors - Chassis Mount Resistors Resistor Chassis Mount Resistors Rh 25 U05 5% Ba10 E1 / Bag Vishay
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details