Vishay Intertechnology, Inc. Wirewound Resistors - Chassis Mount 250watts 1.5Kohms 1% RH250 1.5K 1

Description
Wirewound Resistors - Chassis Mount 250watts 1.5Kohms 1%
Request a Quote
Description
Wirewound Resistors - Chassis Mount 250watts 1.5Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 250watts 1.5Kohms 1% - RH250 1.5K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 250watts 1.5Kohms 1%
RH250 1.5K 1
Wirewound Resistors - Chassis Mount 250watts 1.5Kohms 1% RH250 1.5K 1
Wirewound Resistors - Chassis Mount 250watts 1.5Kohms 1%

Wirewound Resistors - Chassis Mount 250watts 1.5Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH250 1.5K 1
Product Name Wirewound Resistors - Chassis Mount 250watts 1.5Kohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details