Vishay Precision Group Rh 10 Ni 50U 1% Ba10 E1 / Bag Vishay RH10N50R00FS03

Description
RH 10 NI 50U 1% BA10 e1 / BAG
Datasheet
Description
RH 10 NI 50U 1% BA10 e1 / BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rh 10 Ni 50U 1% Ba10 E1 / Bag Vishay - 68M8906 - Newark, An Avnet Company
Chicago, IL, United States
Rh 10 Ni 50U 1% Ba10 E1 / Bag Vishay
68M8906
Rh 10 Ni 50U 1% Ba10 E1 / Bag Vishay 68M8906
RH 10 NI 50U 1% BA10 e1 / BAG

RH 10 NI 50U 1% BA10 e1 / BAG

Supplier's Site
Chassis Mount Resistors - RH10N50R00FS03 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH10N50R00FS03
Chassis Mount Resistors RH10N50R00FS03
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 68M8906 RH10N50R00FS03
Product Name Rh 10 Ni 50U 1% Ba10 E1 / Bag Vishay Chassis Mount Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details