Vishay Precision Group Wirewound Resistors 12 Ohm 1% 100 Watts RH10012R00FE01

Description
Wirewound Resistors 12 Ohm 1% 100 Watts
Request a Quote
Description
Wirewound Resistors 12 Ohm 1% 100 Watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 12 Ohm 1% 100 Watts - RH10012R00FE01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 12 Ohm 1% 100 Watts
RH10012R00FE01
Wirewound Resistors 12 Ohm 1% 100 Watts RH10012R00FE01
Wirewound Resistors 12 Ohm 1% 100 Watts

Wirewound Resistors 12 Ohm 1% 100 Watts

Supplier's Site
Resistor - 66933419 - Radwell International
Willingboro, NJ, United States
Resistor
66933419
Resistor 66933419
RESISTOR 12OHM 100W 1PERCENT TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

RESISTOR 12OHM 100W 1PERCENT TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors
Product Number RH10012R00FE01 66933419
Product Name Wirewound Resistors 12 Ohm 1% 100 Watts Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details