Vishay Intertechnology, Inc. Chassis Mount Resistors RH054R700KS03

Description
RH 5 4U7 10% BA10
Description
RH 5 4U7 10% BA10
Datasheet
Datasheet Summary
Powered by GS/AI

The RH054R700KS03 is a chassis mount wirewound power resistor from Lingto Electronic Limited, designed for applications requiring high stability and low temperature coefficients. It has a power rating of 5 W at 25 °C and operates within a resistance range of 0.006 Ω to 130 kΩ, with tolerances available from 0.5% to 10%. The resistor features a low temperature coefficient of typically ±15 ppm/°C and a high stability of less than 0.05% per year. It is encased in a compact heatsink that provides environmental protection and mechanical strength, facilitating easy mounting. The termination materials include Sn/Ag/Cu, ensuring reliable connections. This product is suitable for various applications where precision and durability are essential.

Datasheet Summary
Powered by GS/AI

The RH054R700KS03 is a chassis mount wirewound power resistor from Lingto Electronic Limited, designed for applications requiring high stability and low temperature coefficients. It has a power rating of 5 W at 25 °C and operates within a resistance range of 0.006 Ω to 130 kΩ, with tolerances available from 0.5% to 10%. The resistor features a low temperature coefficient of typically ±15 ppm/°C and a high stability of less than 0.05% per year. It is encased in a compact heatsink that provides environmental protection and mechanical strength, facilitating easy mounting. The termination materials include Sn/Ag/Cu, ensuring reliable connections. This product is suitable for various applications where precision and durability are essential.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RH054R700KS03 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH054R700KS03
Chassis Mount Resistors RH054R700KS03
RH 5 4U7 10% BA10

RH 5 4U7 10% BA10

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number RH054R700KS03
Product Name Chassis Mount Resistors
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details