VISHAY INTERTECHNOLOGY, INC.
RH050R8200FC02 -- WIREWOUND RESISTORS
Vishay Intertechnology, Inc.
Wirewound Resistors
RH050R8200FC02
Description
RH-50 .82 1% C02
-
New Yorker Electronics Co., Inc.
-
DigiKey
-
ASAP Semiconductor LLC
Request a Quote
Email Supplier
Datasheet
Description
RH-50 .82 1% C02
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wirewound Resistors |
Resistors |
Resistors |
|
Product Number
|
3110-RH050R8200FC02 |
541-RH050R8200FC02-ND |
RH050R8200FC02 |
|
Product Name
|
Wirewound Resistors |
Chassis Mount Resistors |
Resistor-Misc |
|
Category / Application
|
Industrial
|
General Use
|
|
|
Resistance Range
|
0.8200 ohms
|
|
|
|
Tolerance
|
1 +/- %
|
1 +/- %
|
|
|
Configuration
|
|
Single Resistor
|
|
|
Technology / Construction
|
|
Wirewound
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Resistance Range
47 ohms
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers